Fujitsu logo

Fujitsu LIFEBOOK T726 Intel® Core™ i7 i7-6600U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12716
Info modified on:
30 Jan 2025, 19:19:26
Short summary description Fujitsu LIFEBOOK T726 Intel® Core™ i7 i7-6600U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Grey:

Fujitsu LIFEBOOK T726, Intel® Core™ i7, 2.6 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK T726 Intel® Core™ i7 i7-6600U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Grey:

Fujitsu LIFEBOOK T726. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.