Fujitsu logo

Fujitsu LTO 2 data cartridge IBM Blank data tape 1.26 cm

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108394
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu LTO 2 data cartridge IBM Blank data tape 1.26 cm:

Fujitsu LTO 2 data cartridge IBM, Blank data tape, LTO, 400 GB, 1.26 cm, 610 m, 8.9 µm

Long summary description Fujitsu LTO 2 data cartridge IBM Blank data tape 1.26 cm:

Fujitsu LTO 2 data cartridge IBM. Product type: Blank data tape, Media type: LTO, Compressed capacity: 400 GB. Tape size: 1.26 cm, Tape length: 610 m, Tape thickness: 8.9 µm. Dimensions (WxDxH): 102 x 105.4 x 21.5 mm, Total storage capacity: 200 GB, Recording technology: LTO Ultrium 2

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.