Fujitsu logo

Fujitsu 9940 Blank data tape Tape Cartridge

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44864
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu 9940 Blank data tape Tape Cartridge:

Fujitsu 9940, Blank data tape, Tape Cartridge, 80000 pass(es), 262 g, 109 x 125 x 25.4 mm, 200 GB

Long summary description Fujitsu 9940 Blank data tape Tape Cartridge:

Fujitsu 9940. Product type: Blank data tape, Media type: Tape Cartridge, Tape durability: 80000 pass(es). Weight: 262 g. Dimensions (WxDxH): 109 x 125 x 25.4 mm, Total storage capacity: 200 GB, Archival storage life: 15 year(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.