Fujitsu logo

Fujitsu SCALEO Home Server 1900 Intel® Celeron® 0.5 GB DDR2-SDRAM 1 TB Windows Home Server SFF PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70606
Info modified on:
08 May 2023, 14:51:03
Short summary description Fujitsu SCALEO Home Server 1900 Intel® Celeron® 0.5 GB DDR2-SDRAM 1 TB Windows Home Server SFF PC:

Fujitsu SCALEO Home Server 1900, 1.9 GHz, Intel® Celeron®, 0.5 GB, DDR2-SDRAM, 1 TB, Windows Home Server

Long summary description Fujitsu SCALEO Home Server 1900 Intel® Celeron® 0.5 GB DDR2-SDRAM 1 TB Windows Home Server SFF PC:

Fujitsu SCALEO Home Server 1900. Processor frequency: 1.9 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB. Operating system installed: Windows Home Server. Power supply: 250 W. Chassis type: SFF. Product type: PC. Weight: 8.3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.