location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEO T AMD ATH64 3200+EP40705 AMD Athlon 0.5 GB DDR-SDRAM 320 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEO T AMD ATH64 3200+EP40705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUZ:P-NDL-VARIO005
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 14:26:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCALEO T AMD ATH64 3200+EP40705 AMD Athlon 0.5 GB DDR-SDRAM 320 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - AMD Athlon 2.167 GHz
  • - 0.5 GB DDR-SDRAM
  • - 320 GB
Long product name Fujitsu SCALEO T AMD ATH64 3200+EP40705 AMD Athlon 0.5 GB DDR-SDRAM 320 GB PC :
The long product name of Fujitsu SCALEO T AMD ATH64 3200+EP40705 AMD Athlon 0.5 GB DDR-SDRAM 320 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCALEO T AMD ATH64 3200+EP40705 320GB 512MB DVD RW WXPHNL NL (K8)
More>>>
Fujitsu SCALEO T AMD ATH64 3200+EP40705 AMD Athlon 0.5 GB DDR-SDRAM 320 GB PC:
The official description of Fujitsu SCALEO T AMD ATH64 3200+EP40705 AMD Athlon 0.5 GB DDR-SDRAM 320 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Are you bored of all these same looking desktop PCs? Then have a close look at our new SCALEO T. With its innovative attractive design it doesn’t only suit your home office but your living room, too. Of course this reliable PC provides all the features you require for modern multimedia applications. Several interfaces at the front side ensure a practical and convenient operation.
-Profiting from the experience as leading European consumer brand.
-Strong cooperation with leading edge technology suppliers for latest technologies.
- Strong relationship with internationally acting retail partners for fast delivery and best support.
-Help save the nature: environmentally friendly due to fully recyclable materials .
-High quality made in Germany through own development and manufacturing www.fujitsu-siemens.com
-Interesting customer loyalty programs.
-Experienced service partners.
-Versatile functions for the whole family .
-Customer tailored supply chain models: by offering different logistic models we are able to be proactive on different customer requirements .
-Great variety of technology platforms .
-Easy connectivity through modem, LAN and WLAN.
-Leading edge technology .
-High quality and stylish design .
-Latest technologies with fast delivery
-Continuity in product availability .
-Stress-free computing and silent operation .
-Enhanced productivity with EasyFix: tool less access to add-in cards .
-Excellent resolution and video quality with on board graphics.
-Convenient front access to USB, Audio and FireWire.
-Easily expandable due screw less cabinet opening �� Easy connectivity through modem, LAN and WLAN.

Short summary description Fujitsu SCALEO T AMD ATH64 3200+EP40705 AMD Athlon 0.5 GB DDR-SDRAM 320 GB PC:
This short summary of the Fujitsu SCALEO T AMD ATH64 3200+EP40705 AMD Athlon 0.5 GB DDR-SDRAM 320 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEO T AMD ATH64 3200+EP40705, 2.167 GHz, AMD Athlon, 0.5 GB, DDR-SDRAM, 320 GB

Long summary description Fujitsu SCALEO T AMD ATH64 3200+EP40705 AMD Athlon 0.5 GB DDR-SDRAM 320 GB PC:
This is an auto-generated long summary of Fujitsu SCALEO T AMD ATH64 3200+EP40705 AMD Athlon 0.5 GB DDR-SDRAM 320 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCALEO T AMD ATH64 3200+EP40705. Processor frequency: 2.167 GHz, Processor family: AMD Athlon. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 320 GB. Product type: PC. Weight: 14.7 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor frequency *
2.167 GHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
320 GB
Optical drive
DVD read speed
Yes
DVD write speed
Yes
Network
Modem speed
56 Kbit/s
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Software
Bundled software
Drivers and Utility DVD included.
Certificates
Certification
IEC60950, EN60950, EMC 73/23/EEC EN55022/B, EN55024, EN61000-3-2/3, EMC 89/336/EEC FSC-03230 WHQL, Windows Catalog, IEEE1394 (Firewire), USB 2.0
Weight & dimensions
Width *
188 mm
Depth *
508 mm
Height *
451 mm
Weight *
14.7 kg
Other features
Memory upgrade
4 GB
Security features
Disabling- Serial and Parallel Port, Drives Password Protection -Setup and Boot.
Display
No
DVD rewrite speed
Yes
Networking features
LAN 10/100 MBit /WLAN 54 MBit (IEEE 802.11b/g)
Brand Image Product code Product Stock Price from
Fujitsu S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH AMD Athlon 0.5 GB DDR-SDRAM PC Fujitsu S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH AMD Athlon 0.5 GB DDR-SDRAM PC
(show image)
P-NDL-VARIO005 S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH 0.00
(excl. VAT)
0 (incl. VAT)