Fujitsu logo

Fujitsu AMILO Celeron 2.8GHz 512MB 30GB HDD CDRW DVD 15i TFT XPH Modem LAN 1 j Intel® Celeron® 38.1 cm (15") 0.5 GB

Data-sheet quality:
created/standardized by Icecat
Product views:
15360
Info modified on:
01 Dec 2020, 16:27:04
Short summary description Fujitsu AMILO Celeron 2.8GHz 512MB 30GB HDD CDRW DVD 15i TFT XPH Modem LAN 1 j Intel® Celeron® 38.1 cm (15") 0.5 GB:

Fujitsu AMILO Celeron 2.8GHz 512MB 30GB HDD CDRW DVD 15i TFT XPH Modem LAN 1 j, Intel® Celeron®, 2.8 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 30 GB

Long summary description Fujitsu AMILO Celeron 2.8GHz 512MB 30GB HDD CDRW DVD 15i TFT XPH Modem LAN 1 j Intel® Celeron® 38.1 cm (15") 0.5 GB:

Fujitsu AMILO Celeron 2.8GHz 512MB 30GB HDD CDRW DVD 15i TFT XPH Modem LAN 1 j. Processor family: Intel® Celeron®, Processor frequency: 2.8 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 30 GB. Weight: 3.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.