Fujitsu logo

Fujitsu AMILO Pi 2540 Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92438
Info modified on:
22 Jan 2025, 04:52:50
Short summary description Fujitsu AMILO Pi 2540 Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:

Fujitsu AMILO Pi 2540, Intel Pentium Mobile, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Fujitsu AMILO Pi 2540 Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:

Fujitsu AMILO Pi 2540. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 2400. Operating system installed: Windows Vista Home Premium. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.