Fujitsu logo

Fujitsu AMILO La 1703 TL-50 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Chrome9 HC DX9 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191374
Info modified on:
22 Jan 2025, 04:49:11
Short summary description Fujitsu AMILO La 1703 TL-50 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Chrome9 HC DX9 Windows Vista Home Premium:

Fujitsu AMILO La 1703, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB, Windows Vista Home Premium

Long summary description Fujitsu AMILO La 1703 TL-50 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Chrome9 HC DX9 Windows Vista Home Premium:

Fujitsu AMILO La 1703. Processor model: TL-50, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Chrome9 HC DX9. Operating system installed: Windows Vista Home Premium. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.