location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO Xi1546G Intel® Core™ Duo 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1800 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Amilo Xi1546G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUZ:N-BEL-MULTI002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu AMILO Xi1546G Intel® Core™ Duo 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1800 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 120 GB
  • - AMD Mobility Radeon X1800
  • - Bluetooth
  • - 2 h
  • - Windows XP Home Edition
Long product name Fujitsu AMILO Xi1546G Intel® Core™ Duo 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1800 Windows XP Home Edition :
The long product name of Fujitsu AMILO Xi1546G Intel® Core™ Duo 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1800 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Amilo Xi1546G MI+, Intel Core Duo T2300E 1.66GHz, 2x60GB SATA, 1024MB DDR2 533MHz, DVD-RW, 17.0” LCD WXGA+, ATI Mobility Radeon X1800 256MB, Windows XP Home
More>>>
Fujitsu AMILO Xi1546G Intel® Core™ Duo 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1800 Windows XP Home Edition:
The official description of Fujitsu AMILO Xi1546G Intel® Core™ Duo 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1800 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The whole greatness in performance, multimedia and connectivity is packed in AMILO Xi 1546. With its 17” LCD CrystalView display this notebook assures the best impression for all multimedia applications, like watching films, pictures of the last holidays, some games and even more in High Definition quality. Combined with outstanding graphics, ATI Mobility RADEON X1800 and 256 MB video ram, this notebook will give you the best available graphic performance for video streaming etc. in an attractive package. You get even more: Multimedia interface (PowerCinema or Microsoft® Windows® XP Media Center Edition™) and a remote control guarantee as much comfort as possible for your multimedia experience. All in all it summarizes the perfect balance between multimedia, style and performance.

Short summary description Fujitsu AMILO Xi1546G Intel® Core™ Duo 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1800 Windows XP Home Edition:
This short summary of the Fujitsu AMILO Xi1546G Intel® Core™ Duo 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1800 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO Xi1546G, Intel® Core™ Duo, 1.66 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 120 GB

Long summary description Fujitsu AMILO Xi1546G Intel® Core™ Duo 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1800 Windows XP Home Edition:
This is an auto-generated long summary of Fujitsu AMILO Xi1546G Intel® Core™ Duo 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1800 Windows XP Home Edition based on the first three specs of the first five spec groups.

Fujitsu AMILO Xi1546G. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Mobility Radeon X1800. Operating system installed: Windows XP Home Edition. Weight: 4 kg

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
667 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1800
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Azalia Codec (7.1 SPDIF)
Number of built-in speakers
2
Built-in subwoofer
Yes
Camera
Front camera
No
Optical drive
DVD+R speed
8x
DVD+RW speed
6x
DVD-R speed
8x
DVD-RW speed
6x
DVD read speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
16x
DVD-R Double Layer write speed
4x
DVD+R Double Layer write speed
2.4x
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Network
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
Yes
I/O ports
1x ExpressCard 34/54
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
8
Battery capacity
4400 mAh
Battery life (max)
2 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
408 mm
Depth
289 mm
Height
42 mm
Weight *
4 kg
Other features
Wireless technology
56
Infrared data port
No
Dimensions (WxDxH)
408 x 289 x 42 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem type
V.92