Fujitsu logo

Fujitsu FI-7700 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38834
Info modified on:
14 Jun 2024, 03:02:08
Short summary description Fujitsu FI-7700 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:

Fujitsu FI-7700, 304.8 x 431.8 mm, 600 x 600 DPI, 24 bit, 8 bit, 1 bit, 100 ppm

Long summary description Fujitsu FI-7700 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:

Fujitsu FI-7700. Maximum scan size: 304.8 x 431.8 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: Triple CCD, Daily duty cycle (max): 44000 pages, Light source: White LED (6x). Auto document feeder (ADF) input capacity: 300 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Envelopes, Plain paper, Plastic Card, Thin paper, ISO A-series sizes (A0...A9): A3, A3+, A4, A5, A6, A7, A8

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.