- - Intel® Xeon® 5130 2 GHz
- - 1 GB DDR2-SDRAM 2 x 0.5
- - DVD-ROM
- - Tower 600 W
PRIMERGY TX200 S3, Intel Xeon Dual-Core 5130 (2.00GHz, 4MB L2, 1333MHz), 2x512MB ECC, no HDD, DVD-ROM, RAID 0CH SAS LP LSI, RAID UPGR. BBU LSI, HP PS Upgr. 600W, no power cord, fan kit
Flexible expansion options are the key to placing new or larger workloads on your server. This applies not only to physical capacity, such as the number of disk drives, advanced data protection schemes, or I/O connectivity; in particular consideration of the transition to 64-bit computing is a must in today’s technology purchase decisions.
The PRIMERGY TX200 S3 is a perfect match for these requirements, providing you with a cost-efficient standard. TX200 is a failsafe operation platform for your application stacks, with standards such as disk mirroring, hot-plug disks, SDDC and hot-spare memory and the “Cool-safe™” innovative air flow system design. Expandability is covering for heavy workload: up to 16 GB FBD667 memory, up to 6 SCSI, SAS or SATA hard disk drives, and sufficient free PCI slots for heavy I/O requirements. Your business can rely on this solution!
In addition, further options – such as extended RAID functions, clustering options and redundancy for power supplies and fans – tailor these standards to your individual safety needs.
Fujitsu PRIMERGY TX200 S3, 2 GHz, 5130, 1 GB, DDR2-SDRAM, 600 W, Tower
Fujitsu PRIMERGY TX200 S3. Processor family: Intel® Xeon®, Processor frequency: 2 GHz, Processor model: 5130. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Optical drive type: DVD-ROM. Power supply: 600 W. Chassis type: Tower