Fujitsu PRIMERGY Econel 230R S1, 2.6 GHz, 4 GB, DDR2-SDRAM, 600 W, Rack (2U)
Fujitsu PRIMERGY Econel 230R S1. Processor family: AMD Opteron, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Power supply: 600 W. Chassis type: Rack (2U)