location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Lifebook E756,vpro,core I7-6600u,8gb(4gbx2),256gb Ssd,bd-Xl,15.6 Ag Fhd,intel Wl CE4UD30000PAABAX Laptop 39.6 cm (15.6") DDR4-SDRAM Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lifebook E756,vpro,core I7-6600u,8gb(4gbx2),256gb Ssd,bd-Xl,15.6 Ag Fhd,intel Wl CE4UD30000PAABAX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE4UD30000PAABAX
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Lifebook E756,vpro,core I7-6600u,8gb(4gbx2),256gb Ssd,bd-Xl,15.6 Ag Fhd,intel Wl CE4UD30000PAABAX Laptop 39.6 cm (15.6") DDR4-SDRAM Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - 39.6 cm (15.6") LED backlight Matt 16:9
  • - DDR4-SDRAM
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 14 h 65 W
More>>>
Short summary description Fujitsu Lifebook E756,vpro,core I7-6600u,8gb(4gbx2),256gb Ssd,bd-Xl,15.6 Ag Fhd,intel Wl CE4UD30000PAABAX Laptop 39.6 cm (15.6") DDR4-SDRAM Black, Silver:
This short summary of the Fujitsu Lifebook E756,vpro,core I7-6600u,8gb(4gbx2),256gb Ssd,bd-Xl,15.6 Ag Fhd,intel Wl CE4UD30000PAABAX Laptop 39.6 cm (15.6") DDR4-SDRAM Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Lifebook E756,vpro,core I7-6600u,8gb(4gbx2),256gb Ssd,bd-Xl,15.6 Ag Fhd,intel Wl CE4UD30000PAABAX, 39.6 cm (15.6"), DDR4-SDRAM, Black, Silver

Long summary description Fujitsu Lifebook E756,vpro,core I7-6600u,8gb(4gbx2),256gb Ssd,bd-Xl,15.6 Ag Fhd,intel Wl CE4UD30000PAABAX Laptop 39.6 cm (15.6") DDR4-SDRAM Black, Silver:
This is an auto-generated long summary of Fujitsu Lifebook E756,vpro,core I7-6600u,8gb(4gbx2),256gb Ssd,bd-Xl,15.6 Ag Fhd,intel Wl CE4UD30000PAABAX Laptop 39.6 cm (15.6") DDR4-SDRAM Black, Silver based on the first three specs of the first five spec groups.

Fujitsu Lifebook E756,vpro,core I7-6600u,8gb(4gbx2),256gb Ssd,bd-Xl,15.6 Ag Fhd,intel Wl CE4UD30000PAABAX. Product type: Laptop, Form factor: Clamshell. Display diagonal: 39.6 cm (15.6"). Internal memory type: DDR4-SDRAM. Product colour: Black, Silver. Weight: 1.9 kg

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Memory
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Storage
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Discrete graphics card *
No
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
Ports & interfaces
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Battery
Battery life (max)
14 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
HDD, SSD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
250 mm
Height (front)
2 cm
Height (rear)
2.7 cm
Weight *
1.9 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
32 GB