"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82" "","","33445743","","Fujitsu","CE4UD30000PAABAX","33445743","","Laptops","151","","","Lifebook E756,vpro,core I7-6600u,8gb(4gbx2),256gb Ssd,bd-Xl,15.6 Ag Fhd,intel Wl CE4UD30000PAABAX","20240621032234","ICECAT","1","31797","https://images.icecat.biz/img/gallery/29888321_1226.jpg","5197x3898","https://images.icecat.biz/img/gallery_lows/29888321_1226.jpg","https://images.icecat.biz/img/gallery_mediums/29888321_1226.jpg","https://images.icecat.biz/img/gallery_thumbs/29888321_1226.jpg","","","Fujitsu Lifebook E756,vpro,core I7-6600u,8gb(4gbx2),256gb Ssd,bd-Xl,15.6 Ag Fhd,intel Wl CE4UD30000PAABAX Laptop 39.6 cm (15.6"") DDR4-SDRAM Black, Silver","","Fujitsu Lifebook E756,vpro,core I7-6600u,8gb(4gbx2),256gb Ssd,bd-Xl,15.6 Ag Fhd,intel Wl CE4UD30000PAABAX, 39.6 cm (15.6""), DDR4-SDRAM, Black, Silver","Fujitsu Lifebook E756,vpro,core I7-6600u,8gb(4gbx2),256gb Ssd,bd-Xl,15.6 Ag Fhd,intel Wl CE4UD30000PAABAX. Product type: Laptop, Form factor: Clamshell. Display diagonal: 39.6 cm (15.6""). Internal memory type: DDR4-SDRAM. Product colour: Black, Silver. Weight: 1.9 kg","","https://images.icecat.biz/img/gallery/29888321_1226.jpg","5197x3898","","","","","","","","","","","","Design","Product type: Laptop","Product colour: Black, Silver","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Memory","Internal memory type: DDR4-SDRAM","Memory form factor: SO-DIMM","Memory slots: 2x SO-DIMM","Storage","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Spill-resistant keyboard: Yes","Windows keys: Yes","Battery","Battery life (max): 14 h","Power","AC adapter power: 65 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 3.42 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection: Yes","Password protection type: HDD, SSD, Supervisor, User","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Weight: 1.9 kg","Width: 374 mm","Depth: 250 mm","Height (front): 2 cm","Height (rear): 2.7 cm","Packaging content","Manual: Yes","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","3D: No","Maximum internal memory (64-bit): 32 GB"