Fujitsu logo

Fujitsu AMILO Xi 1546 Intel® Core™2 Duo T5600 43.2 cm (17") 1 GB DDR2-SDRAM 240 GB AMD Mobility Radeon X1800

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38479
Info modified on:
29 Jan 2025, 18:50:21
Short summary description Fujitsu AMILO Xi 1546 Intel® Core™2 Duo T5600 43.2 cm (17") 1 GB DDR2-SDRAM 240 GB AMD Mobility Radeon X1800:

Fujitsu AMILO Xi 1546, Intel® Core™2 Duo, 1.83 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 240 GB

Long summary description Fujitsu AMILO Xi 1546 Intel® Core™2 Duo T5600 43.2 cm (17") 1 GB DDR2-SDRAM 240 GB AMD Mobility Radeon X1800:

Fujitsu AMILO Xi 1546. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 240 GB. Discrete graphics card model: AMD Mobility Radeon X1800. Weight: 4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.