Fujitsu logo

Fujitsu AMILO Xa 2528, 17", AMD X2 TL-64, 3GB, 160GB SATA 43.2 cm (17") DDR2-SDRAM NVIDIA® GeForce® 8600M GS Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45186
Info modified on:
22 Jan 2025, 05:56:18
Short summary description Fujitsu AMILO Xa 2528, 17", AMD X2 TL-64, 3GB, 160GB SATA 43.2 cm (17") DDR2-SDRAM NVIDIA® GeForce® 8600M GS Windows Vista Home Premium Black:

Fujitsu AMILO Xa 2528, 17", AMD X2 TL-64, 3GB, 160GB SATA, 1.8 GHz, 43.2 cm (17"), 1440 x 900 pixels, 3 GB, 160 GB, Windows Vista Home Premium

Long summary description Fujitsu AMILO Xa 2528, 17", AMD X2 TL-64, 3GB, 160GB SATA 43.2 cm (17") DDR2-SDRAM NVIDIA® GeForce® 8600M GS Windows Vista Home Premium Black:

Fujitsu AMILO Xa 2528, 17", AMD X2 TL-64, 3GB, 160GB SATA. Processor model: TL-64, Processor frequency: 1.8 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 4 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.