Fujitsu logo

Fujitsu AMILO Xi 2550 Intel® Core™2 Duo T8300 43.2 cm (17") 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 2700 Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87514
Info modified on:
22 Jan 2025, 05:02:14
Short summary description Fujitsu AMILO Xi 2550 Intel® Core™2 Duo T8300 43.2 cm (17") 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 2700 Windows Vista Home Premium Black:

Fujitsu AMILO Xi 2550, Intel® Core™2 Duo, 2.4 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 3 GB, 640 GB

Long summary description Fujitsu AMILO Xi 2550 Intel® Core™2 Duo T8300 43.2 cm (17") 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 2700 Windows Vista Home Premium Black:

Fujitsu AMILO Xi 2550. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 2700. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 4 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.