Fujitsu logo

Fujitsu AMILO Si 2636, 13.3", T8300, 3GB, 320GB SATA Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM Intel® GMA X3100 Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16606
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu AMILO Si 2636, 13.3", T8300, 3GB, 320GB SATA Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM Intel® GMA X3100 Windows Vista Home Premium Black:

Fujitsu AMILO Si 2636, 13.3", T8300, 3GB, 320GB SATA, Intel® Core™2 Duo, 2.4 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Fujitsu AMILO Si 2636, 13.3", T8300, 3GB, 320GB SATA Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM Intel® GMA X3100 Windows Vista Home Premium Black:

Fujitsu AMILO Si 2636, 13.3", T8300, 3GB, 320GB SATA. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.3 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.