Fujitsu AMILO Xi 2428, 15.4", T8100, 3GB DDR-2, 320GB, Intel® Core™2 Duo, 2.1 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 320 GB
Fujitsu AMILO Xi 2428, 15.4", T8100, 3GB DDR-2, 320GB. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 3 kg