Fujitsu logo

Fujitsu AMILO Xi 1554 Intel® Core™2 Duo T7200 43.2 cm (17") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon X1900 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83973
Info modified on:
24 Jan 2025, 20:51:05
Short summary description Fujitsu AMILO Xi 1554 Intel® Core™2 Duo T7200 43.2 cm (17") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon X1900 Windows Vista Home Premium:

Fujitsu AMILO Xi 1554, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 2 GB, 320 GB

Long summary description Fujitsu AMILO Xi 1554 Intel® Core™2 Duo T7200 43.2 cm (17") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon X1900 Windows Vista Home Premium:

Fujitsu AMILO Xi 1554. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon X1900. Operating system installed: Windows Vista Home Premium. Weight: 4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.