Fujitsu logo

Fujitsu SCALEO Pa 2505 AMD Athlon 4000+ 1 GB DDR2-SDRAM 250 GB Windows Vista Home Premium Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15165
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO Pa 2505 AMD Athlon 4000+ 1 GB DDR2-SDRAM 250 GB Windows Vista Home Premium Micro Tower PC:

Fujitsu SCALEO Pa 2505, 2 GHz, AMD Athlon, 4000+, 1 GB, 250 GB, Windows Vista Home Premium

Long summary description Fujitsu SCALEO Pa 2505 AMD Athlon 4000+ 1 GB DDR2-SDRAM 250 GB Windows Vista Home Premium Micro Tower PC:

Fujitsu SCALEO Pa 2505. Processor frequency: 2 GHz, Processor family: AMD Athlon, Processor model: 4000+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows Vista Home Premium. Power supply: 350 W. Chassis type: Micro Tower. Product type: PC. Weight: 12.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.