Fujitsu AMILO Xi 2550, Intel® Core™2 Duo, 2.4 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 3 GB, 500 GB
Fujitsu AMILO Xi 2550. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Mobility Radeon HD 2700. Operating system installed: Windows Vista Home Premium. Weight: 4 kg