Fujitsu SCALEO EVi 2535, 1.86 GHz, Intel® Core™2 Duo, E6300, 1 GB, 250 GB, Windows Vista Home Premium
Fujitsu SCALEO EVi 2535. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3000. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Weight: 15 kg