Fujitsu logo

Fujitsu AMILO Pi 3540 Intel® Core™2 Duo P7350 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49844
Info modified on:
29 Jan 2025, 18:22:10
Short summary description Fujitsu AMILO Pi 3540 Intel® Core™2 Duo P7350 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

Fujitsu AMILO Pi 3540, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Fujitsu AMILO Pi 3540 Intel® Core™2 Duo P7350 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

Fujitsu AMILO Pi 3540. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Weight: 3.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.