Fujitsu logo

Fujitsu AMILO Desktop Li 3410 Intel® Pentium® E2200 3 GB DDR2-SDRAM 500 GB NVIDIA GeForce 9300 GE Windows Vista Home Premium Micro Tower PC Black, Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58491
Info modified on:
02 Oct 2024, 13:13:30
Short summary description Fujitsu AMILO Desktop Li 3410 Intel® Pentium® E2200 3 GB DDR2-SDRAM 500 GB NVIDIA GeForce 9300 GE Windows Vista Home Premium Micro Tower PC Black, Silver:

Fujitsu AMILO Desktop Li 3410, 2.2 GHz, Intel® Pentium®, 3 GB, 500 GB, DVD Super Multi, Windows Vista Home Premium

Long summary description Fujitsu AMILO Desktop Li 3410 Intel® Pentium® E2200 3 GB DDR2-SDRAM 500 GB NVIDIA GeForce 9300 GE Windows Vista Home Premium Micro Tower PC Black, Silver:

Fujitsu AMILO Desktop Li 3410. Processor frequency: 2.2 GHz, Processor family: Intel® Pentium®, Processor model: E2200. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 9300 GE. Operating system installed: Windows Vista Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 9.6 kg. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.