Fujitsu logo

Fujitsu AMILO Desktop Li 3745 Intel® Core™2 Quad Q8300 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® GT 120 Windows Vista Home Premium Micro Tower PC

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94000
Info modified on:
07 Oct 2024, 17:04:38
Short summary description Fujitsu AMILO Desktop Li 3745 Intel® Core™2 Quad Q8300 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® GT 120 Windows Vista Home Premium Micro Tower PC:

Fujitsu AMILO Desktop Li 3745, 2.5 GHz, Intel® Core™2 Quad, 4 GB, 640 GB, DVD Super Multi, Windows Vista Home Premium

Long summary description Fujitsu AMILO Desktop Li 3745 Intel® Core™2 Quad Q8300 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® GT 120 Windows Vista Home Premium Micro Tower PC:

Fujitsu AMILO Desktop Li 3745. Processor frequency: 2.5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8300. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 120. Operating system installed: Windows Vista Home Premium. Power supply: 400 W. Chassis type: Micro Tower. Product type: PC. Weight: 9.6 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.