Fujitsu logo

Fujitsu AMILO Xi 3650 Intel® Core™2 Duo P8400 46.7 cm (18.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67716
Info modified on:
22 Jan 2025, 05:07:14
Short summary description Fujitsu AMILO Xi 3650 Intel® Core™2 Duo P8400 46.7 cm (18.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Black, Silver:

Fujitsu AMILO Xi 3650, Intel® Core™2 Duo, 2.26 GHz, 46.7 cm (18.4"), 4 GB, 320 GB, Windows Vista Home Premium

Long summary description Fujitsu AMILO Xi 3650 Intel® Core™2 Duo P8400 46.7 cm (18.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Black, Silver:

Fujitsu AMILO Xi 3650. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 46.7 cm (18.4"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver. Weight: 3.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.