Fujitsu logo

Fujitsu AMILO Pa 3515 AMD Athlon QL-62 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17260
Info modified on:
27 Jan 2025, 08:48:40
Short summary description Fujitsu AMILO Pa 3515 AMD Athlon QL-62 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Home Premium:

Fujitsu AMILO Pa 3515, AMD Athlon, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Fujitsu AMILO Pa 3515 AMD Athlon QL-62 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Home Premium:

Fujitsu AMILO Pa 3515. Processor family: AMD Athlon, Processor model: QL-62, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.