Fujitsu AMILO Pa 3515, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB, Windows Vista Home Premium
Fujitsu AMILO Pa 3515. Processor model: RM-70, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg