Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25063849 data-sheets &
28577 brands
– register (free)
Handheld Mobile Computers
Fujitsu Pocket LOOX BUNDLE 3: LOOX 420 FR PDA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g
Fujitsu Pocket LOOX BUNDLE 3: LOOX 420 FR PDA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Fujitsu BUNDLE3/FSC/NAVIGON
XML doc
Icecat LIVE: JS for Fujitsu BUNDLE3/FSC/NAVIGON
Icecat Live DOC
JSON product data for Fujitsu BUNDLE3/FSC/NAVIGON
JSON DOC
CSV product data for Fujitsu BUNDLE3/FSC/NAVIGON
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Fujitsu
Product family:
Pocket LOOX
Product series:
400
Product name:
BUNDLE 3: LOOX 420 FR PDA
Product code:
BUNDLE3/FSC/NAVIGON
Category:
Handheld Mobile Computers
Icecat Product ID:
126111
Data-sheet quality:
created/standardized by Icecat
Product views:
19381
Info modified on:
07 Mar 2024, 15:34:52
Fujitsu BUNDLE3/FSC/NAVIGON (Icecat)
Embed the product datasheet into your content
XML product data for Fujitsu BUNDLE3/FSC/NAVIGON
XML doc
Icecat LIVE: JS for Fujitsu BUNDLE3/FSC/NAVIGON
Icecat Live DOC
JSON product data for Fujitsu BUNDLE3/FSC/NAVIGON
JSON DOC
CSV product data for Fujitsu BUNDLE3/FSC/NAVIGON
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE