Fujitsu STYLISTIC Q738, 33.8 cm (13.3"), 1920 x 1080 pixels, 256 GB, 8 GB, Windows 10 Pro, Black
Fujitsu STYLISTIC Q738. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8350U. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 780 g. Operating system installed: Windows 10 Pro. Product colour: Black