Fujitsu logo

Fujitsu STYLISTIC Q737 512 GB 33.8 cm (13.3") 16 GB Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27320
Info modified on:
14 Jun 2024, 19:34:43
Short summary description Fujitsu STYLISTIC Q737 512 GB 33.8 cm (13.3") 16 GB Wi-Fi 5 (802.11ac) Black:

Fujitsu STYLISTIC Q737, 33.8 cm (13.3"), 512 GB, 16 GB, 2.5 GHz, 974 g, Black

Long summary description Fujitsu STYLISTIC Q737 512 GB 33.8 cm (13.3") 16 GB Wi-Fi 5 (802.11ac) Black:

Fujitsu STYLISTIC Q737. Display diagonal: 33.8 cm (13.3"). Internal storage capacity: 512 GB. Processor frequency: 2.5 GHz. Internal memory: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 974 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.