Fujitsu STYLISTIC Q572, 25.6 cm (10.1"), 1366 x 768 pixels, 64 GB, 4 GB, 1 GHz, Black, Silver
Fujitsu STYLISTIC Q572. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1 GHz, Processor family: AMD Z, Processor model: Z-60. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 732 g. Product colour: Black, Silver