Fujitsu logo

Fujitsu AMILO L1300 Celeron M 340 1.5GHz Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Intel® 852GM Windows XP Home Edition

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167482
Info modified on:
22 Jan 2025, 06:21:35
Short summary description Fujitsu AMILO L1300 Celeron M 340 1.5GHz Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Intel® 852GM Windows XP Home Edition:

Fujitsu AMILO L1300 Celeron M 340 1.5GHz, Intel® Celeron® M, 1.5 GHz, 39.1 cm (15.4"), 1280 x 768 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu AMILO L1300 Celeron M 340 1.5GHz Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Intel® 852GM Windows XP Home Edition:

Fujitsu AMILO L1300 Celeron M 340 1.5GHz. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® 852GM. Operating system installed: Windows XP Home Edition. Weight: 3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.