Fujitsu logo

Fujitsu AMILO M widescreen Amilo M3438G PM 740 1.73GHz 43.2 cm (17") 0.5 GB DDR2-SDRAM 60 GB NVIDIA GeForce 6800 Windows XP Home Edition

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21279
Info modified on:
29 Jan 2025, 18:30:15
Short summary description Fujitsu AMILO M widescreen Amilo M3438G PM 740 1.73GHz 43.2 cm (17") 0.5 GB DDR2-SDRAM 60 GB NVIDIA GeForce 6800 Windows XP Home Edition:

Fujitsu AMILO M widescreen Amilo M3438G PM 740 1.73GHz, 1.73 GHz, 43.2 cm (17"), 1440 x 900 pixels, 0.5 GB, 60 GB, Windows XP Home Edition

Long summary description Fujitsu AMILO M widescreen Amilo M3438G PM 740 1.73GHz 43.2 cm (17") 0.5 GB DDR2-SDRAM 60 GB NVIDIA GeForce 6800 Windows XP Home Edition:

Fujitsu AMILO M widescreen Amilo M3438G PM 740 1.73GHz. Processor frequency: 1.73 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 6800. Operating system installed: Windows XP Home Edition. Weight: 4.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.