Fujitsu logo

Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4310M Laptop 8 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88965
Info modified on:
22 Jan 2025, 06:07:51
Short summary description Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4310M Laptop 8 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black:

Fujitsu LIFEBOOK E754, Intel® Core™ i5, 2.7 GHz, 1366 x 768 pixels, 8 GB, 320 GB, Windows 7 Professional

Long summary description Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4310M Laptop 8 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black:

Fujitsu LIFEBOOK E754. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4310M, Processor frequency: 2.7 GHz. Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.