Fujitsu logo

Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56825
Info modified on:
23 Jan 2025, 18:50:20
Short summary description Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Grey:

Fujitsu LIFEBOOK E754, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Grey:

Fujitsu LIFEBOOK E754. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Grey

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.