Fujitsu logo

Fujitsu SCENICVIEW Series ScenicView A17-1 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Ivory

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84615
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCENICVIEW Series ScenicView A17-1 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Ivory:

Fujitsu SCENICVIEW Series ScenicView A17-1 17" TFT, 43.2 cm (17"), 1280 x 1024 pixels, 12 ms, Ivory

Long summary description Fujitsu SCENICVIEW Series ScenicView A17-1 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Ivory:

Fujitsu SCENICVIEW Series ScenicView A17-1 17" TFT. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 125°. Product colour: Ivory

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.