Fujitsu logo

Fujitsu B24-8 TE Pro computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72031
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Fujitsu B24-8 TE Pro computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey:

Fujitsu B24-8 TE Pro, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Grey

Long summary description Fujitsu B24-8 TE Pro computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey:

Fujitsu B24-8 TE Pro. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.