Fujitsu logo

Fujitsu AMILO L7320 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB UniChrome Pro Windows XP Home Edition

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149503
Info modified on:
24 Jan 2025, 20:38:55
Short summary description Fujitsu AMILO L7320 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB UniChrome Pro Windows XP Home Edition:

Fujitsu AMILO L7320, Intel® Celeron® M, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 40 GB

Long summary description Fujitsu AMILO L7320 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB UniChrome Pro Windows XP Home Edition:

Fujitsu AMILO L7320. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: UniChrome Pro. Operating system installed: Windows XP Home Edition. Weight: 2.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.