Fujitsu logo

Fujitsu AMILO Li 1818-EB7 Intel® Core™2 Duo T5300 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70417
Info modified on:
22 Jan 2025, 05:04:56
Short summary description Fujitsu AMILO Li 1818-EB7 Intel® Core™2 Duo T5300 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium:

Fujitsu AMILO Li 1818-EB7, Intel® Core™2 Duo, 1.73 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 160 GB

Long summary description Fujitsu AMILO Li 1818-EB7 Intel® Core™2 Duo T5300 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium:

Fujitsu AMILO Li 1818-EB7. Processor family: Intel® Core™2 Duo, Processor model: T5300, Processor frequency: 1.73 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 3.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.