Fujitsu logo

Fujitsu SCALEO Li 2610 Intel® Pentium® D 925 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1100 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69895
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCALEO Li 2610 Intel® Pentium® D 925 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1100 Windows Vista Home Premium Tower PC:

Fujitsu SCALEO Li 2610, 3 GHz, Intel® Pentium® D, 1 GB, 250 GB, DVD±RW, Windows Vista Home Premium

Long summary description Fujitsu SCALEO Li 2610 Intel® Pentium® D 925 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1100 Windows Vista Home Premium Tower PC:

Fujitsu SCALEO Li 2610. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Home Premium. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 11 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.