Fujitsu logo

Fujitsu SCALEO Ji 1632 Intel® Pentium® D 915 1 GB DDR2-SDRAM 250 GB Windows Vista Home Basic Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16161
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO Ji 1632 Intel® Pentium® D 915 1 GB DDR2-SDRAM 250 GB Windows Vista Home Basic Tower PC:

Fujitsu SCALEO Ji 1632, 2.8 GHz, Intel® Pentium® D, 1 GB, 250 GB, DVD±RW, Windows Vista Home Basic

Long summary description Fujitsu SCALEO Ji 1632 Intel® Pentium® D 915 1 GB DDR2-SDRAM 250 GB Windows Vista Home Basic Tower PC:

Fujitsu SCALEO Ji 1632. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® D, Processor model: 915. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Operating system installed: Windows Vista Home Basic. Chassis type: Tower. Product type: PC. Weight: 11 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.