Fujitsu logo

Fujitsu AMILO Pa 1510 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142038
Info modified on:
25 Jan 2025, 22:10:32
Short summary description Fujitsu AMILO Pa 1510 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100:

Fujitsu AMILO Pa 1510, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, DDR2-SDRAM, 120 GB

Long summary description Fujitsu AMILO Pa 1510 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100:

Fujitsu AMILO Pa 1510. Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Radeon Xpress 1100. Weight: 2.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.