Fujitsu logo

Fujitsu AMILO Pi 1505 (DE) Intel® Core™2 Duo T5200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175956
Info modified on:
23 Jan 2025, 18:17:14
Short summary description Fujitsu AMILO Pi 1505 (DE) Intel® Core™2 Duo T5200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005:

Fujitsu AMILO Pi 1505 (DE), Intel® Core™2 Duo, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Fujitsu AMILO Pi 1505 (DE) Intel® Core™2 Duo T5200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005:

Fujitsu AMILO Pi 1505 (DE). Processor family: Intel® Core™2 Duo, Processor model: T5200, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Media Center Edition 2005. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.