Fujitsu AMILO Pi 1536 Intel Core Duo T2250, Intel® Core™ Duo, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB
Fujitsu AMILO Pi 1536 Intel Core Duo T2250. Processor family: Intel® Core™ Duo, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Radeon X1400. Operating system installed: Windows Vista Home Premium. Weight: 3.1 kg