Fujitsu logo

Fujitsu AMILO Pa 1538 AMD Turion 64 X2 TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7400 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10646
Info modified on:
30 Jan 2025, 19:42:08
Short summary description Fujitsu AMILO Pa 1538 AMD Turion 64 X2 TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7400 Windows Vista Home Premium:

Fujitsu AMILO Pa 1538 AMD Turion 64 X2, 1.6 GHz, 39.1 cm (15.4"), 1 GB, DDR2-SDRAM, 160 GB, Windows Vista Home Premium

Long summary description Fujitsu AMILO Pa 1538 AMD Turion 64 X2 TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7400 Windows Vista Home Premium:

Fujitsu AMILO Pa 1538 AMD Turion 64 X2. Processor model: TL-50, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7400. Operating system installed: Windows Vista Home Premium. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.