Fujitsu logo

Fujitsu ASY 35Ui LLC Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69569
Info modified on:
12 Dec 2024, 14:16:37
Short summary description Fujitsu ASY 35Ui LLC Split system White:

Fujitsu ASY 35Ui LLC, Split system, White, Cooling, Heating, 3400 W, 900 W, 900 W

Long summary description Fujitsu ASY 35Ui LLC Split system White:

Fujitsu ASY 35Ui LLC. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Hourly energy consumption (cooling): 1.08 kWh, Hourly energy consumption (heating): 1.13 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 22 dB, Indoor unit noise level (high speed): 43 dB. Outdoor unit noise level: 51 dB, Outdoor unit width: 66.3 cm, Outdoor unit depth: 29.3 cm. Energy efficiency class (cooling) (old): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.