Fujitsu logo

Fujitsu ASHG14LMCA air conditioner Air conditioner indoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59559
Info modified on:
12 Dec 2024, 14:16:41
Short summary description Fujitsu ASHG14LMCA air conditioner Air conditioner indoor unit White:

Fujitsu ASHG14LMCA, Air conditioner indoor unit, White, Cooling, Dehumidifying, Fan, Heating, 24 h, 1.27 cm, 6.35 mm

Long summary description Fujitsu ASHG14LMCA air conditioner Air conditioner indoor unit White:

Fujitsu ASHG14LMCA. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Indoor unit type: Wall-mountable, Cooling airflow (indoor unit): 750 m³/h, Heating airflow (indoor unit): 750 m³/h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.