location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO Pro V2085 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Amilo Pro V2085
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APED208563H2-B
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu AMILO Pro V2085 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.7 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM
  • - 60 GB
  • - Intel® GMA 900
  • - 5 h
  • - Windows XP Home Edition
Long product name Fujitsu AMILO Pro V2085 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition :
The long product name of Fujitsu AMILO Pro V2085 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMILO Pro V2085 Ed3 PM 735A (1.7 Ghz) 512MB 60GB DVDRW dual layer (+R) 15.4i WXGA TFT WLAN XP Home MULI 1 jaar C&R + GRATIS VALUE CASE
More>>>
Fujitsu AMILO Pro V2085 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition:
The official description of Fujitsu AMILO Pro V2085 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AMILO Pro V Edition is designed to deliver breath-taking performance and best-in-class mobility at very attractive prices. The products are constantly refreshed to ensure latest technology especially for small and medium enterprises. It features a large display for a maximum viewing comfort and an ergonomic full-size keyboard. Ideal for users working both on the road and in the office, it features a built-in optical drive and, of course, modem and LAN is integrated for easy connectivity. Several models offer also integrated Wireless LAN.

Short summary description Fujitsu AMILO Pro V2085 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition:
This short summary of the Fujitsu AMILO Pro V2085 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO Pro V2085, 1.7 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB, Windows XP Home Edition

Long summary description Fujitsu AMILO Pro V2085 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition:
This is an auto-generated long summary of Fujitsu AMILO Pro V2085 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition based on the first three specs of the first five spec groups.

Fujitsu AMILO Pro V2085. Processor frequency: 1.7 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 2.9 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1.7 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
60 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA 900
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
AD1986A
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 915GM Express
Keyboard
Pointing device
Touchpad
Keyboard number of keys
85
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Driver & Utility CD, Adobe Acrobat Reader, Easy Guide on-line, Nero, Norton Internet Security
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Battery life (max)
5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
359 mm
Depth
273 mm
Height
37 mm
Weight *
2.9 kg
Other features
Infrared data port
No
Dimensions (WxDxH)
359 x 273 x 37 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:23:10
Uk has collected 1 expert review for Fujitsu AMILO Pro V2085 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2014-05-28 01:23:10
The Amilo Pro V2085 (£430 inc. VAT) is an affordable business system. One of the cheapest and most powerful laptops in this price bracket, this is a great choice for the mobile professional.At 2.9kg, the Amilo is quite bulky. Its comfortable to carry...
Good Comes with Windows XP Professional, Strong battery life...
Bad No software bundle, Gaming out of the question...
Bottom line The Amilo Pro V2085 (£430 inc. VAT) is an affordable business system. One of the cheapest and most powerful laptops in this price bracket, this is a great choice for the mobile professional.At 2.9kg, the Amilo is quite bulky. Its comfortable to carry...
80%